Winbond Electronics Corporation America Memory - Flash - W25Q128FVEIF W25Q128FVEIF

Description
Manufacturer: Winbond Electronics Win Source Part Number: 903136-W25Q128FVEIF Series: SpiFlash® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 8-WSON (8x6) Package: Tube Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: W25Q128 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 63 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Winbond Electronics Win Source Part Number: 903136-W25Q128FVEIF Series: SpiFlash® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 8-WSON (8x6) Package: Tube Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: W25Q128 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 63 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - W25Q128FVEIF - 903136-W25Q128FVEIF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25Q128FVEIF
903136-W25Q128FVEIF
Memory - Flash - W25Q128FVEIF 903136-W25Q128FVEIF
Manufacturer: Winbond Electronics Win Source Part Number: 903136-W25Q128FVEIF Series: SpiFlash® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 8-WSON (8x6) Package: Tube Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: W25Q128 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 63 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Winbond Electronics
Win Source Part Number: 903136-W25Q128FVEIF
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 8-WSON (8x6)
Package: Tube
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: W25Q128
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 63
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-W25Q128FVEIF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-W25Q128FVEIF
Quad Memory IC and Storage Component 774-W25Q128FVEIF
IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: W25Q128FVEIF from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q128FVEIF can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: W25Q128FVEIF from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q128FVEIF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - W25Q128FVEIF-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104MHz 8-WSON (8x6)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104MHz 8-WSON (8x6)

Buy Now Datasheet
Memory - W25Q128FVEIF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 104 MHz 8-WSON (8x6)

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 104 MHz 8-WSON (8x6)

Buy Now Datasheet
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site
Integrated Circuits (ICs) - Memory - W25Q128FVEIF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W25Q128FVEIF
Integrated Circuits (ICs) - Memory W25Q128FVEIF
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 903136-W25Q128FVEIF 774-W25Q128FVEIF W25Q128FVEIF-ND W25Q128FVEIF W25Q128FVEIF W25Q128FVEIF
Product Name Memory - Flash - W25Q128FVEIF Quad Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WSON (8x6) Tube 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Cycle Time 50000 to 3.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details