Winbond Electronics Corporation America Quad Memory IC and Storage Component W25Q128FVAIQ TR

Description
IC FLASH 128MBIT SPI/QUAD 8DIP Product overview: W25Q128FVAIQ TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q128FVAIQ TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI/QUAD 8DIP Product overview: W25Q128FVAIQ TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q128FVAIQ TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Memory IC and Storage Component
774-W25Q128FVAIQ TR
Quad Memory IC and Storage Component 774-W25Q128FVAIQ TR
IC FLASH 128MBIT SPI/QUAD 8DIP Product overview: W25Q128FVAIQ TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q128FVAIQ TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI/QUAD 8DIP Product overview: W25Q128FVAIQ TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q128FVAIQ TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - W25Q128FVAIQTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104MHz 8-PDIP

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104MHz 8-PDIP

Buy Now Datasheet
Memory - Flash - W25Q128FVAIQ TR - 938930-W25Q128FVAIQ TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25Q128FVAIQ TR
938930-W25Q128FVAIQ TR
Memory - Flash - W25Q128FVAIQ TR 938930-W25Q128FVAIQ TR
Manufacturer: Winbond Electronics Win Source Part Number: 938930-W25Q128FVAIQ TR Series: SpiFlash® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 8-PDIP Package: Reel - TR Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: W25Q128 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: W25Q128FVAIQ TR-ND, W25Q128FVAIQTR

Manufacturer: Winbond Electronics
Win Source Part Number: 938930-W25Q128FVAIQ TR
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 8-PDIP
Package: Reel - TR
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: W25Q128
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: W25Q128FVAIQ TR-ND, W25Q128FVAIQTR

Buy Now Datasheet
IC FLASH 128MBIT SPI/QUAD 8DIP

IC FLASH 128MBIT SPI/QUAD 8DIP

Supplier's Site
Integrated Circuits (ICs) - Memory - W25Q128FVAIQ TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W25Q128FVAIQ TR
Integrated Circuits (ICs) - Memory W25Q128FVAIQ TR
IC FLASH 128MBIT SPI/QUAD 8DIP

IC FLASH 128MBIT SPI/QUAD 8DIP

Supplier's Site
Memory - W25Q128FVAIQ TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 104 MHz 8-PDIP

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 104 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-W25Q128FVAIQ TR W25Q128FVAIQTR-ND 938930-W25Q128FVAIQ TR W25Q128FVAIQ TR W25Q128FVAIQ TR W25Q128FVAIQ TR
Product Name Quad Memory IC and Storage Component Memory Memory - Flash - W25Q128FVAIQ TR Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Cycle Time 50000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
Memory - 71016S15YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details