Category: IT infrastructure Memory
Win Source Part Number: 1454603-W25Q02JVTBIM
Manufacturer: Winbond Electronics
FLASH Memory IC 2Gb (256M x 8) SPI - Quad I/O, QPI, DTR 133MHz 7.5ns 24-TFBGA (6x8)
SPIFLASH, 2G-BIT, 4KB UNIFORM SE
SPIFLASH, 2G-BIT, 4KB UNIFORM SE
FLASH Memory IC 2Gbit SPI - Quad I/O, QPI, DTR 133 MHz 7.5 ns 24-TFBGA (8x6)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454603-W25Q02JVTBIM | 256-W25Q02JVTBIM-ND | W25Q02JVTBIM | W25Q02JVTBIM | W25Q02JVTBIM |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 24-TBGA | BGA | BGA; 24-TBGA | ||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |