IC FLASH 1GBIT SPI/QUAD 16SOIC Product overview: W25Q01JVSFIM from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q01JVSFIM can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133MHz 7.5ns 16-SOIC
Category: IT infrastructure Memory
Win Source Part Number: 1452743-W25Q01JVSFIM
Manufacturer: Winbond Electronics
FLASH - NOR Memory IC 1Gbit SPI - Quad I/O 133 MHz 7.5 ns 16-SOIC
SPIFLASH, 1G-BIT, 4KB UNIFORM SE
IC FLASH 1GBIT SPI/QUAD 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q01JVSFIM | 256-W25Q01JVSFIM-ND | 1452743-W25Q01JVSFIM | W25Q01JVSFIM | W25Q01JVSFIM | W25Q01JVSFIM |
| Product Name | Quad Memory IC and Storage Component | Memory | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | ||
| Pins | 16 | |||||
| Supply Voltage | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount |