The W25P16VSFIG T&R is a 16M-bit serial flash memory device from Quarktwin Technology Ltd., compatible with the previous NexFlash NX25P16 series. It operates using a Serial Peripheral Interface (SPI) with a maximum clock frequency of 50 MHz. The device features multiple functionalities including read, program, and erase operations, with support for sector and chip erase commands. It includes write protection features to prevent accidental data modification. The memory is available in a 16-pin SOIC package, making it suitable for various applications requiring compact memory solutions. The device is designed for reliable performance in embedded systems, but it is important to note that it is not intended for use in life-supporting applications. The specifications provided are preliminary and subject to change, so consulting the manufacturer for the latest information is recommended.
FLASH Memory IC 16Mbit SPI 50 MHz 16-SOIC
IC FLASH 16MBIT SPI 50MHZ 16SOIC
IC FLASH 16MBIT SPI 50MHZ 16SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25P16VSFIG T&R | W25P16VSFIG T&R | W25P16VSFIG T&R |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits |