Manufacturer: Winbond Electronics
Win Source Part Number: 799266-W25P10VSNIG
Series: SpiFlash
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Part Status: Obsolete(EOL)
Family Name: W25P10
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AT25FS010N-SH27-T; AT25FS010N-SH27-B; M25PE10-VMN6TP; M25PE10-VMN6P;
Introduction Date: January 13, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC FLASH 1MBIT SPI 40MHZ 8SOIC Product overview: W25P10VSNIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25P10VSNIG can be used for catalog matching and distributor lookup.
FLASH Memory IC 1Mb (128K x 8) SPI 40MHz 8-SOIC
IC FLASH 1MBIT SPI 40MHZ 8SOIC
FLASH Memory IC 1Mbit SPI 40 MHz 8-SOIC
IC FLASH 1MBIT SPI 40MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 799266-W25P10VSNIG | 774-W25P10VSNIG | W25P10VSNIG-ND | W25P10VSNIG | W25P10VSNIG | W25P10VSNIG |
| Product Name | Memory - Flash - W25P10VSNIG | 40MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC | SOIC; Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |