FLASH - NAND (SLC) Memory IC 512Mb (64M x 8) SPI - Quad I/O 166MHz 7ns 8-WSON (6x5)
FLASH - NAND (SLC) Memory IC 512Mbit SPI - Quad I/O 166 MHz 7 ns 8-WSON (6x5)
512MB SERIAL NAND FLASH, 3V
512MB SERIAL NAND FLASH, 3V
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25N512GVPIT-TRAY-ND | W25N512GVPIT | W25N512GVPIT | W25N512GVPIT |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |