FLASH - NAND Memory IC 4Gb (512M x 8) SPI - Quad I/O 104MHz 24-TFBGA (8x6)
4G-BIT SERIAL NAND FLASH, 3V
IC FLASH 4GBIT SPI/QUAD 24TFBGA
FLASH - NAND Memory IC 4Gbit SPI - Quad I/O 104 MHz 24-TFBGA (8x6)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25N04KVTBIR-ND | W25N04KVTBIR | W25N04KVTBIR | W25N04KVTBIR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 24-TBGA | BGA; 24-TFBGA (8x6) | BGA; 24-TBGA |