Category: IT infrastructure Memory
Win Source Part Number: 1454037-W25N02JWTBIF
Manufacturer: Winbond Electronics
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) SPI - Quad I/O, DTR 166MHz 8ns 24-TFBGA (8x6)
FLASH - NAND (SLC) Memory IC 2Gbit SPI - Quad I/O, DTR 166 MHz 8 ns 24-TFBGA (8x6)
2G-BIT SERIAL NAND FLASH, 1.8V
2G-BIT SERIAL NAND FLASH, 1.8V
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454037-W25N02JWTBIF | 256-W25N02JWTBIF-ND | W25N02JWTBIF | W25N02JWTBIF | W25N02JWTBIF |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 24-TBGA | BGA; 24-TBGA | BGA | ||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V |