The W25N01JWTBIG is a 1G-bit Serial SLC NAND Flash Memory from Lingto Electronic Limited, operating at a voltage of 1.8V. It supports both Dual and Quad SPI interfaces, with a maximum clock speed of 166MHz for standard read operations and 80MHz for DTR (Dual Transfer Rate) mode. The device features Buffer Read and Continuous Read modes, allowing for flexible data retrieval options. This memory chip is available in a TFBGA package with a size of 8x6mm and a 5x5-1 ball array configuration. It includes various protection and configuration registers, enabling engineers to manage data integrity and device operation effectively. The product is suitable for applications requiring reliable and efficient memory solutions in compact designs.
FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) SPI - Quad I/O, DTR 166MHz 6ns 24-TFBGA (8x6)
1G-BIT SERIAL NAND FLASH, 1.8V
IC FLASH 1GBIT SPI/QUAD 24TFBGA
FLASH - NAND (SLC) Memory IC 1Gbit SPI - Quad I/O, DTR 166 MHz 6 ns 24-TFBGA (8x6)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25N01JWTBIG-ND | W25N01JWTBIG | W25N01JWTBIG | W25N01JWTBIG |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 24-TBGA | Not Verified | BGA; 24-TBGA | |
| Supply Voltage | 1.7V ~ 1.95V | Surface Mount | 1.7V ~ 1.95V |