FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) SPI - Quad I/O 104MHz 8ns 8-WSON (8x6)
IC FLASH 1GBIT SPI/QUAD 8WSON Product overview: W25N01GWZEIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25N01GWZEIG can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 903134-W25N01GWZEIG
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) SPI - Quad I/O 8-WSON (8x6)
Package: 8-WDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (8x6)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
IC FLASH 1GBIT SPI/QUAD 8WSON
FLASH - NAND (SLC) Memory IC 1Gbit SPI - Quad I/O 104 MHz 8 ns 8-WSON (8x6)
1G-BIT SERIAL NAND FLASH, 1.8V
1G-BIT SERIAL NAND FLASH, 1.8V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25N01GWZEIG-TRAY-ND | 774-W25N01GWZEIG | 903134-W25N01GWZEIG | W25N01GWZEIG | W25N01GWZEIG | W25N01GWZEIG | W25N01GWZEIG |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory - Flash - W25N01GWZEIG | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NAND (SLC) | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-WDFN Exposed Pad | 8-WSON (8x6) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7 | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | ||
| Access Time | 8 ns | 8 ns | 8 ns | 8 ns | 8 ns |