FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) SPI - Quad I/O 104MHz 8ns 24-TFBGA (8x6)
1G-BIT SERIAL NAND FLASH, 1.8V
FLASH - NAND (SLC) Memory IC 1Gbit SPI - Quad I/O 104 MHz 8 ns 24-TFBGA (8x6)
1G-BIT SERIAL NAND FLASH, 1.8V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25N01GWTCIG-ND | W25N01GWTCIG | W25N01GWTCIG | W25N01GWTCIG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 24-TBGA | BGA | BGA; 24-TBGA | |
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V |