Manufacturer: Winbond Electronics
Win Source Part Number: 848888-W25N01GVZEIT
Series: SpiFlash®
Features: Memory IC 104 MHz 7 ns
Package: Tray
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) SPI - Quad I/O 104MHz 7ns 8-WSON (8x6)
IC FLASH 1GBIT SPI/QUAD 8WSON Product overview: W25N01GVZEIT from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25N01GVZEIT can be used for catalog matching and distributor lookup.
IC FLASH 1GBIT SPI/QUAD 8WSON
IC FLASH 1GBIT SPI/QUAD 8WSON
FLASH - NAND (SLC) Memory IC 1Gbit SPI - Quad I/O 104 MHz 7 ns 8-WSON (8x6)
1G-BIT SERIAL NAND FLASH, 3V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 848888-W25N01GVZEIT | 256-W25N01GVZEIT-TRAY-ND | 774-W25N01GVZEIT | W25N01GVZEIT | W25N01GVZEIT | W25N01GVZEIT | W25N01GVZEIT |
| Product Name | Memory - Flash - W25N01GVZEIT | Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH - NAND (SLC) | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-WDFN Exposed Pad | Tray | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | |||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V | ||
| Access Time | 7 ns | 7 ns | 7 ns | 7 ns |