The W25N01GVZEIG is a 1G-bit Serial SLC NAND Flash Memory from Quarktwin Technology Ltd., designed for high-performance applications. It supports Dual and Quad SPI interfaces, enabling data transfer rates up to 104 MHz. The device features a buffer read mode and continuous read mode, allowing flexibility in data handling. It is available in an 8x6 mm WSON package, making it suitable for space-constrained designs. The memory includes various protection and configuration registers, enhancing data integrity and security. This product is ideal for applications requiring reliable and efficient memory solutions.
FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) SPI - Quad I/O 104MHz 7ns 8-WSON (8x6)
Manufacturer: Winbond Electronics
Win Source Part Number: 735764-W25N01GVZEIG
Family Name: W25N01GV
Manufacturer Homepage: www.winbond.com
Reference case: WSON8
Reference Date Code: 1732+
Introduction Date: December 13, 2014
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC FLASH 1GBIT SPI 104MHZ 8WSON Product overview: W25N01GVZEIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25N01GVZEIG can be used for catalog matching and distributor lookup.
IC FLASH 1GBIT SPI/QUAD 8WSON
1G-BIT SERIAL NAND FLASH, 3V
FLASH - NAND (SLC) Memory IC 1Gbit SPI - Quad I/O 104 MHz 7 ns 8-WSON (8x6)
WSON-8-EP(6.1x8) NAND FLASH ROHS
IC FLASH 1GBIT SPI/QUAD 8WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25N01GVZEIG-TRAY-ND | 735764-W25N01GVZEIG | 774-W25N01GVZEIG | W25N01GVZEIG | W25N01GVZEIG | W25N01GVZEIG | W25N01GVZEIG | W25N01GVZEIG |
| Product Name | Memory | Memory - W25N01GVZEIG | 104MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory >> NAND FLASH | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash | Flash; FLASH - NAND (SLC) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | |||||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | Surface Mount | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | |||
| Access Time | 7 ns | 7 ns | 7 ns | 7 ns |