FLASH - NOR Memory IC 512Mb (64M x 8) SPI 104MHz 7ns 24-TFBGA (8x6)
SPIFLASH, 1.8V, 512M-BIT, 4KB UN
FLASH - NOR Memory IC 512Mbit SPI 104 MHz 7 ns 24-TFBGA (6x8)
SPIFLASH, 1.8V, 512M-BIT, 4KB UN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25M512JWBIQTR-ND | W25M512JWBIQ TR | W25M512JWBIQ TR | W25M512JWBIQ TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 24-TBGA | BGA | BGA; 24-TBGA |