IC FLASH 128MBIT SPI/QUAD 8WSON
FLASH - NAND, FLASH - NOR Memory IC 128Mbit (FLASH-NOR), 1Gbit (FLASH-NAND) SPI - Quad I/O 133 MHz 6 ns 8-WSON (8x6)
1GB SERIAL NAND FLASH 3V + 128MB
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25M121AVEIT | W25M121AVEIT | W25M121AVEIT |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Data Rate | 133 MHz | ||
| Cycle Time | 3.00E6 ns | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits |