Winbond Electronics Corporation America Memory W25M02GWTBIT

Description
2G-BIT SERIAL NAND FLASH, 1.8V
Description
2G-BIT SERIAL NAND FLASH, 1.8V
Datasheet
Datasheet Summary
Powered by GS/AI

The W25M02GWTBIT is a 2G-bit Serial SLC NAND Flash Memory from Lingto Electronic Limited, operating at a voltage of 1.8V. It features dual and quad SPI interfaces, allowing for high-speed data transfer. The memory supports buffer read and continuous read modes, enabling efficient data handling for various applications. The device is available in a TFBGA package with an 8x6mm footprint, suitable for compact designs. It includes advanced features such as write protection and invalid block management, enhancing reliability and data integrity. This product is ideal for engineers seeking a robust memory solution for embedded systems and other applications requiring efficient data storage.

Datasheet Summary
Powered by GS/AI

The W25M02GWTBIT is a 2G-bit Serial SLC NAND Flash Memory from Lingto Electronic Limited, operating at a voltage of 1.8V. It features dual and quad SPI interfaces, allowing for high-speed data transfer. The memory supports buffer read and continuous read modes, enabling efficient data handling for various applications. The device is available in a TFBGA package with an 8x6mm footprint, suitable for compact designs. It includes advanced features such as write protection and invalid block management, enhancing reliability and data integrity. This product is ideal for engineers seeking a robust memory solution for embedded systems and other applications requiring efficient data storage.

Suppliers

Company
Product
Description
Supplier Links
2G-BIT SERIAL NAND FLASH, 1.8V

2G-BIT SERIAL NAND FLASH, 1.8V

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - W25M02GWTBIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W25M02GWTBIT
Integrated Circuits (ICs) - Memory W25M02GWTBIT
2G-BIT SERIAL NAND FLASH, 1.8V

2G-BIT SERIAL NAND FLASH, 1.8V

Supplier's Site
Memory - W25M02GWTBIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (SLC) Memory IC 2Gbit SPI - Quad I/O 104 MHz 8 ns 24-TFBGA (8x6)

FLASH - NAND (SLC) Memory IC 2Gbit SPI - Quad I/O 104 MHz 8 ns 24-TFBGA (8x6)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number W25M02GWTBIT W25M02GWTBIT W25M02GWTBIT
Product Name Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 8 ns 8 ns 8 ns
Density 2000000 kbits 2000000 kbits 2000000 kbits
Data Rate 104 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers