FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) SPI - Quad I/O 104MHz 7ns 8-WSON (8x6)
Win Source Part Number: 1014863-W25M02GVZEIT
Category: Integrated Circuits (ICs)>Memory
Series: SpiFlash®
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 7 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 700µs
Memory Interface: SPI - Quad I/O
ECCN: OBSOLETE
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Winbond Electronics
Other Names: 256-W25M02GVZEIT
Product Status: Obsolete
IC FLASH 2GBIT SPI/QUAD 8WSON Product overview: W25M02GVZEIT from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25M02GVZEIT can be used for catalog matching and distributor lookup.
FLASH - NAND (SLC) Memory IC 2Gbit SPI - Quad I/O 104 MHz 7 ns 8-WSON (8x6)
2G-BIT SERIAL NAND FLASH, 3V
2G-BIT SERIAL NAND FLASH, 3V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25M02GVZEIT-ND | 1014863-W25M02GVZEIT | 774-W25M02GVZEIT | W25M02GVZEIT | W25M02GVZEIT | W25M02GVZEIT |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-WDFN Exposed Pad | Tray | 8-WDFN Exposed Pad | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |