Category: IT infrastructure Memory
Win Source Part Number: 1452352-W25M02GVZEIR
Manufacturer: Winbond Electronics
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) SPI - Quad I/O 104MHz 7ns 8-WSON (8x6)
FLASH - NAND (SLC) Memory IC 2Gbit SPI - Quad I/O 104 MHz 7 ns 8-WSON (8x6)
IC FLASH 2GBIT SPI/QUAD 8WSON
IC FLASH 2GBIT SPI/QUAD 8WSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1452352-W25M02GVZEIR | 256-W25M02GVZEIR-ND | W25M02GVZEIR | W25M02GVZEIR | W25M02GVZEIR | W25M02GVZEIR |
| Product Name | IT infrastructure Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NAND (SLC) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 7 ns | 8-WDFN Exposed Pad | ||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 8-WDFN Exposed Pad | 2.7V ~ 3.6V |