Winbond Electronics Corporation America Memory W25M02GVSFJG

Description
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) SPI - Quad I/O 104MHz 7ns 16-SOIC
Request a Quote
Description
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) SPI - Quad I/O 104MHz 7ns 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W25M02GVSFJG is a 2G-bit (2 x 1G-bit) Serial SLC NAND Flash Memory from Lingto Electronic Limited. It supports Dual and Quad SPI interfaces, allowing for high-speed data transfer. The device features buffer read and continuous read modes, enabling efficient data handling for various applications. It is available in multiple package types, including SOIC-16, WSON-8, and TFBGA-24, providing flexibility for integration into different designs. The memory is designed for reliable operation with built-in write protection and status registers for enhanced data integrity. This product is suitable for applications requiring compact and efficient memory solutions.

Datasheet Summary
Powered by GS/AI

The W25M02GVSFJG is a 2G-bit (2 x 1G-bit) Serial SLC NAND Flash Memory from Lingto Electronic Limited. It supports Dual and Quad SPI interfaces, allowing for high-speed data transfer. The device features buffer read and continuous read modes, enabling efficient data handling for various applications. It is available in multiple package types, including SOIC-16, WSON-8, and TFBGA-24, providing flexibility for integration into different designs. The memory is designed for reliable operation with built-in write protection and status registers for enhanced data integrity. This product is suitable for applications requiring compact and efficient memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - 256-W25M02GVSFJG-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) SPI - Quad I/O 104MHz 7ns 16-SOIC

FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) SPI - Quad I/O 104MHz 7ns 16-SOIC

Buy Now Datasheet
IC FLASH 2GBIT SPI 16SOP

IC FLASH 2GBIT SPI 16SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - W25M02GVSFJG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W25M02GVSFJG
Integrated Circuits (ICs) - Memory W25M02GVSFJG
IC FLASH 2GBIT SPI 16SOP

IC FLASH 2GBIT SPI 16SOP

Supplier's Site
Memory - W25M02GVSFJG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (SLC) Memory IC 2Gbit SPI - Quad I/O 104 MHz 7 ns 16-SOIC

FLASH - NAND (SLC) Memory IC 2Gbit SPI - Quad I/O 104 MHz 7 ns 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 256-W25M02GVSFJG-ND W25M02GVSFJG W25M02GVSFJG W25M02GVSFJG
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers