Winbond Electronics Corporation America Memory W25M02GVSFIG TR

Description
2G-BIT SERIAL NAND FLASH, 3V
Description
2G-BIT SERIAL NAND FLASH, 3V
Datasheet
Datasheet Summary
Powered by GS/AI

The W25M02GVSFIG TR is a 2G-bit Serial SLC NAND Flash Memory device from Quarktwin Technology Ltd. It supports Dual and Quad SPI interfaces, enabling high-speed data transfer rates up to 104 MHz. The memory is designed for efficient concurrent operations, allowing buffer read and continuous read modes. It is available in multiple package types, including SOIC-16, WSON, and TFBGA, providing flexibility for various applications. The device features robust write protection and status registers, ensuring data integrity and reliability. This memory solution is suitable for applications requiring high performance and endurance in data storage.

Datasheet Summary
Powered by GS/AI

The W25M02GVSFIG TR is a 2G-bit Serial SLC NAND Flash Memory device from Quarktwin Technology Ltd. It supports Dual and Quad SPI interfaces, enabling high-speed data transfer rates up to 104 MHz. The memory is designed for efficient concurrent operations, allowing buffer read and continuous read modes. It is available in multiple package types, including SOIC-16, WSON, and TFBGA, providing flexibility for various applications. The device features robust write protection and status registers, ensuring data integrity and reliability. This memory solution is suitable for applications requiring high performance and endurance in data storage.

Suppliers

Company
Product
Description
Supplier Links
2G-BIT SERIAL NAND FLASH, 3V

2G-BIT SERIAL NAND FLASH, 3V

Supplier's Site Datasheet
Memory - W25M02GVSFIG TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (SLC) Memory IC 2Gbit SPI - Quad I/O 104 MHz 7 ns 16-SOIC

FLASH - NAND (SLC) Memory IC 2Gbit SPI - Quad I/O 104 MHz 7 ns 16-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number W25M02GVSFIG TR W25M02GVSFIG TR
Product Name Memory Memory
Memory Category Flash; Flash Flash; FLASH
Access Time 7 ns 7 ns
Density 2000000 kbits 2000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C17A-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 16 kbits
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details