IC MPU NUMICRO 300MHZ 128LQFP Product overview: NUC980DK61YC from Nuvoton Technology Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NUC980DK61YC can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Win Source Part Number: 1352959-NUC980DK61YC
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Nuvoton Technology Corporation
Series: NuMicro NUC980
Package: Tray
Product Status: Active
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (14x14)
Base Product Number: NUC980
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C SC
Speed: 300MHz
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR
Graphics Acceleration: No
USB: USB 2.0 (9)
Additional Interfaces: EBI/EMI, I²C, MMC/SD/SDIO, SPI, UART/USART
Ethernet: 10/100Mbps (2)
IC MPU ARM9 64MB DDR-II MEMORYLQ
ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
IC MPU NUMICRO 300MHZ 128LQFP
IC MPU ARM9 64MB DDR-II MEMORYLQ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-NUC980DK61YC | 816-NUC980DK61YC-ND | 1352959-NUC980DK61YC | NUC980DK61YC | NUC980DK61YC | NUC980DK61YC | NUC980DK61YC |
| Product Name | 300MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Package Type | Other; Tray | LFQP; Other; 128-LQFP | QFP; Other; 128-LQFP | QFP; Other; 128-LQFP | QFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM926EJ-S | ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S |