Win Source Part Number: 1368638-NUC980DF63YC
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Nuvoton Technology Corporation
Series: NuMicro NUC980
Package: Tray
Product Status: Active
Package / Case: 216-LQFP
Supplier Device Package: 216-LQFP (24x24)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
ECCN: 5A992C SC
Speed: 300MHz
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR
Graphics Acceleration: No
USB: USB 2.0 (9)
Additional Interfaces: CANbus, EBI/EMI, eMMC/SD/SDIO, GPIO, I²C, I²S, LINbus, SPI, UART/USART
Ethernet: 10/100Mbps (2)
IC MPU NUMICRO 300MHZ 216LQFP Product overview: NUC980DF63YC from Nuvoton Technology Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NUC980DF63YC can be used for catalog matching and distributor lookup.
IC MPU NUMICRO 300MHZ 216LQFP
ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
IC MPU NUMICRO 300MHZ 216LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1368638-NUC980DF63YC | 694-NUC980DF63YC | 816-NUC980DF63YC-ND | NUC980DF63YC | NUC980DF63YC |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | 300MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Other; Tray | LFQP; Other; 216-LQFP | QFP; Other; 216-LQFP | Other; 216-LQFP | |
| Microprocessor Family | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S |