IC MCU 32BIT 16KB ROM 128LQFP Product overview: NUC976DK63YC from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC976DK63YC can be used for catalog matching and distributor lookup.
IC MCU 32BIT 16KB ROM 128LQFP
ARM926EJ-S NuMicro™ NUC970 Microcontroller IC 32-Bit 300MHz 16KB (16K x 8) ROM 128-LQFP (14x14)
IC MCU 32BIT 16KB ROM 128LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-NUC976DK63YC | 816-NUC976DK63YC-ND | NUC976DK63YC | NUC976DK63YC |
| Product Name | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| RAM | 56 KB | 56 KB | 56 KB | 56 KB |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 3.63 volts | |
| Package Type | Other; Tray | LFQP; Other; 128-LQFP | QFP; Other; 128-LQFP | QFP; Other; 128-LQFP |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |