ARM926EJ-S NUC970 Microcontroller IC 32-Bit Single-Core 300MHz 68KB (68K x 8) FLASH 128-LQFP (14x14)
ARM926EJ-S NUC970 Microcontroller IC 32-Bit Single-Core 300MHz 68KB (68K x 8) FLASH 128-LQFP (14x14)
IC MCU 32BIT 68KB FLASH 128LQFP
IC MCU 32BIT 68KB FLASH 128LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NUC975DK61Y-ND | NUC975DK61Y | NUC975DK61Y | NUC975DK61Y |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | |
| Bits | Other; A/D 4x12b | |||
| RAM | 56 KB | 56 KB | 56 KB | |
| ROM | 68 KB |