IC MCU 32BIT 16KB ROM 216LQFP
ARM926EJ-S NuMicro™ NUC970 Microcontroller IC 32-Bit 300MHz 16KB (16K x 8) ROM 216-LQFP (24x24)
IC MCU 32BIT 16KB ROM 216LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 816-NUC972DF63Y-ND | NUC972DF63Y | NUC972DF63Y |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz |
| Bits | Other; A/D 8x12b | ||
| RAM | 56 KB | 56 KB | 56 KB |
| ROM | 16 KB |