Nuvoton Technology Corp. America Integrated Circuits (ICs) - Embedded - Microcontrollers NUC240LE3AE

Description
Win Source Part Number: 1031782-NUC240LE3AE Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: NuMicro™ NUC240 Core Processor: ARM® Cortex®-M0 Speed: 72MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, LINbus, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 7x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V Alternative Parts (Cross-Reference): MSP430F5244IRGZR; ATSAM4S2AA-AU; STM32F072CBT6; STM32F373CBT6; MKE04Z128VLD4; MKE06Z128VLD4; STM32F100CBT6B; ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Nuvoton Technology Corporation Base Product Number: NUC240
Request a Quote Datasheet
Description
Win Source Part Number: 1031782-NUC240LE3AE Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: NuMicro™ NUC240 Core Processor: ARM® Cortex®-M0 Speed: 72MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, LINbus, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 7x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V Alternative Parts (Cross-Reference): MSP430F5244IRGZR; ATSAM4S2AA-AU; STM32F072CBT6; STM32F373CBT6; MKE04Z128VLD4; MKE06Z128VLD4; STM32F100CBT6B; ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Nuvoton Technology Corporation Base Product Number: NUC240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1031782-NUC240LE3AE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1031782-NUC240LE3AE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1031782-NUC240LE3AE
Win Source Part Number: 1031782-NUC240LE3AE Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: NuMicro™ NUC240 Core Processor: ARM® Cortex®-M0 Speed: 72MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, LINbus, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 7x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V Alternative Parts (Cross-Reference): MSP430F5244IRGZR; ATSAM4S2AA-AU; STM32F072CBT6; STM32F373CBT6; MKE04Z128VLD4; MKE06Z128VLD4; STM32F100CBT6B; ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Nuvoton Technology Corporation Base Product Number: NUC240

Win Source Part Number: 1031782-NUC240LE3AE
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: NuMicro™ NUC240
Core Processor: ARM® Cortex®-M0
Speed: 72MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, LINbus, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT
Number of I/O: 31
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 7x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
Alternative Parts (Cross-Reference): MSP430F5244IRGZR; ATSAM4S2AA-AU; STM32F072CBT6; STM32F373CBT6; MKE04Z128VLD4; MKE06Z128VLD4; STM32F100CBT6B;
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Nuvoton Technology Corporation
Base Product Number: NUC240

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-NUC240LE3AE
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-NUC240LE3AE
IC MCU 32BIT 128KB FLASH 48LQFP Product overview: NUC240LE3AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC240LE3AE can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48LQFP Product overview: NUC240LE3AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC240LE3AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - NUC240LE3AE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
NUC240LE3AE-ND
Microcontrollers NUC240LE3AE-ND
ARM® Cortex®-M0 NuMicro™ NUC240 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 NuMicro™ NUC240 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - NUC240LE3AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
NUC240LE3AE
Integrated Circuits (ICs) - Embedded - Microcontrollers NUC240LE3AE
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site
Microcontrollers - NUC240LE3AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
NUC240LE3AE
Microcontrollers NUC240LE3AE
ARM® Cortex®-M0 NuMicro™ NUC240 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 NuMicro™ NUC240 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - NUC240LE3AE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
NUC240LE3AE
Embedded - Microcontrollers NUC240LE3AE
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1031782-NUC240LE3AE 685-NUC240LE3AE NUC240LE3AE-ND NUC240LE3AE NUC240LE3AE NUC240LE3AE
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details