IC MCU 32BIT 64KB FLASH 64LQFP
IC MCU 32BIT 64KB FLASH 64LQFP
ARM® Cortex®-M0 NuMicro™ NUC220 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NUC220SD2AN | NUC220SD2AN | NUC220SD2AN |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH |