Nuvoton Technology Corp. America Embedded - Embedded - Microcontrollers - NUC220LE3AN NUC220LE3AN

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 088578-NUC220LE3AN Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 7x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 50MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 088578-NUC220LE3AN Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 7x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 50MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - NUC220LE3AN - 088578-NUC220LE3AN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - NUC220LE3AN
088578-NUC220LE3AN
Embedded - Embedded - Microcontrollers - NUC220LE3AN 088578-NUC220LE3AN
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 088578-NUC220LE3AN Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 7x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 50MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 250

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 088578-NUC220LE3AN
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 31
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-NUC220LE3AN
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-NUC220LE3AN
IC MCU 32BIT 128KB FLASH 48LQFP Product overview: NUC220LE3AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC220LE3AN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48LQFP Product overview: NUC220LE3AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC220LE3AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - NUC220LE3AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
NUC220LE3AN
Microcontrollers NUC220LE3AN
ARM® Cortex®-M0 NuMicro™ NUC220 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M0 NuMicro™ NUC220 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - NUC220LE3AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
NUC220LE3AN
Integrated Circuits (ICs) - Embedded - Microcontrollers NUC220LE3AN
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - NUC220LE3AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
NUC220LE3AN
Embedded - Microcontrollers NUC220LE3AN
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 088578-NUC220LE3AN 685-NUC220LE3AN NUC220LE3AN NUC220LE3AN NUC220LE3AN
Product Name Embedded - Embedded - Microcontrollers - NUC220LE3AN 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
Clock Speed 50 MHz 50 MHz 50 MHz
RAM 128 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - C167CRLMHAFXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details