IC MCU 32BIT 128KB FLASH 100LQFP
ARM® Cortex®-M0 NuMicro™ NUC200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH
IC MCU 32BIT 128KB FLASH 100LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NUC200VE3AN | NUC200VE3AN | NUC200VE3AN |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 16 KB | 16 KB | |
| I/O Ports | 83 |