Nuvoton Technology Corp. America 32-bit 32BIT 32KB Embedded Microcontroller MCU NUC200SC2AN

Description
IC MCU 32BIT 32KB FLASH 64LQFP Product overview: NUC200SC2AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC200SC2AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 32KB FLASH 64LQFP Product overview: NUC200SC2AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC200SC2AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-NUC200SC2AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-NUC200SC2AN
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-NUC200SC2AN
IC MCU 32BIT 32KB FLASH 64LQFP Product overview: NUC200SC2AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC200SC2AN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 64LQFP Product overview: NUC200SC2AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC200SC2AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - NUC200SC2AN - 929510-NUC200SC2AN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - NUC200SC2AN
929510-NUC200SC2AN
Embedded - Embedded - Microcontrollers - NUC200SC2AN 929510-NUC200SC2AN
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 929510-NUC200SC2AN Series: NuMicro™ NUC200 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT Number of I/O: 49 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 7x12b Oscillator Type: Internal Supply Voltage: 2.5V ~ 5.5V Family Name: NUC200 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 929510-NUC200SC2AN
Series: NuMicro™ NUC200
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT
Number of I/O: 49
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x12b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: NUC200
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - NUC200SC2AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
NUC200SC2AN
Microcontrollers NUC200SC2AN
ARM® Cortex®-M0 NuMicro™ NUC200 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M0 NuMicro™ NUC200 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - NUC200SC2AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
NUC200SC2AN
Integrated Circuits (ICs) - Embedded - Microcontrollers NUC200SC2AN
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - NUC200SC2AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
NUC200SC2AN
Embedded - Microcontrollers NUC200SC2AN
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-NUC200SC2AN 929510-NUC200SC2AN NUC200SC2AN NUC200SC2AN NUC200SC2AN
Product Name 32-bit 32BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - NUC200SC2AN Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 8 KB 32 KB 8 KB 8 KB
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Package Type Other; Tray QFP; Other; 64-LQFP Other; 64-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7890AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers