IC MCU 32BIT 64KB FLASH 48LQFP Product overview: NUC200LD2AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC200LD2AN can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 887848-NUC200LD2AN
Series: NuMicro™ NUC200
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x12b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: NUC200
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 64KB FLASH 48LQFP
IC MCU 32BIT 64KB FLASH 48LQFP
ARM® Cortex®-M0 NuMicro™ NUC200 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-NUC200LD2AN | 887848-NUC200LD2AN | NUC200LD2AN | NUC200LD2AN | NUC200LD2AN |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - NUC200LD2AN | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 8 KB | 64 KB | 8 KB | 8 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | Other; 48-LQFP | QFP; Other; 48-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |