ARM® Cortex®-M0 NuMicro™ NUC131 Microcontroller IC 32-Bit Single-Core 50MHz 68KB (68K x 8) FLASH 64-LQFP (7x7)
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 807343-NUC131SD2AE
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 50MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 68KB (68K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
IC MCU 32BIT 68KB FLASH 64LQFP Product overview: NUC131SD2AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 68KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC131SD2AE can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 NuMicro™ NUC131 Microcontroller IC 32-Bit Single-Core 50MHz 68KB (68K x 8) FLASH 64-LQFP (7x7)
IC MCU 32BIT 68KB FLASH 64LQFP
IC MCU 32BIT 68KB FLASH 64LQFP
IC MCU 32BIT 68KB FLASH 64LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NUC131SD2AE-ND | 807343-NUC131SD2AE | 685-NUC131SD2AE | NUC131SD2AE | NUC131SD2AE | NUC131SD2AE | NUC131SD2AE |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - NUC131SD2AE | 32-bit 32BIT 68KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 8x12b | ||||||
| RAM | 8 KB | 68 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 68 KB |