ARM® Cortex®-M0 NuMicro™ NUC123 Microcontroller IC 32-Bit Single-Core 72MHz 36KB (36K x 8) FLASH 64-LQFP (7x7)
IC MCU 32BIT 36KB FLASH 64LQFP
IC MCU 32BIT 36KB FLASH 64LQFP
ARM® Cortex®-M0 NuMicro™ NUC123 Microcontroller IC 32-Bit Single-Core 72MHz 36KB (36K x 8) FLASH 64-LQFP (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NUC123SC2AE1-ND | NUC123SC2AE1 | NUC123SC2AE1 | NUC123SC2AE1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 12 KB | 12 KB | 12 KB | |
| ROM | 36 KB |