Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 929505-NUC123LC2AN1
Series: NuMicro™ NUC123
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 72MHz 36KB (36K x 8) FLASH
Core Processor: ARM® Cortex®-M0
Speed: 72MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT
Number of I/O: 36
Program Memory Size: 36KB (36K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: NUC123
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 36KB FLASH 48LQFP Product overview: NUC123LC2AN1 from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 36KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 36KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC123LC2AN1 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 NuMicro™ NUC123 Microcontroller IC 32-Bit Single-Core 72MHz 36KB (36K x 8) FLASH
IC MCU 32BIT 36KB FLASH 48LQFP
IC MCU 32BIT 36KB FLASH 48LQFP
ARM® Cortex®-M0 NuMicro™ NUC123 Microcontroller IC 32-Bit Single-Core 72MHz 36KB (36K x 8) FLASH
IC MCU 32BIT 36KB FLASH 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 929505-NUC123LC2AN1 | 685-NUC123LC2AN1 | NUC123LC2AN1-ND | 576-NUC123LC2AN1 | NUC123LC2AN1 | NUC123LC2AN1 | NUC123LC2AN1 |
| Product Name | Embedded - Embedded - Microcontrollers - NUC123LC2AN1 | 32-bit 32BIT 36KB Embedded Microcontroller MCU | Microcontrollers | IC MCU 32BIT 36KB FLASH 48LQFP | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | |||
| RAM | 36 KB | 12 KB | 12 KB | 12 KB | 12 KB | 12 KB | |
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3.3 volts | 5.5 volts |