ARM® Cortex®-M0 NuMicro™ NUC122 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
IC MCU 32BIT 64KB FLASH 64LQFP Product overview: NUC122SD2AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC122SD2AN can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 790865-NUC122SD2AN
Series: NuMicro NUC122
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 60MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT
Number of I/O: 41
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: NUC122SD
Categories: Integrated Circuits (ICs)
Introduction Date: June 02, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
ARM® Cortex®-M0 NuMicro™ NUC122 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
IC MCU 32BIT 64KB FLASH 64LQFP
IC MCU 32BIT 64KB FLASH 64LQFP
IC MCU 32BIT 64KB FLASH 64LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NUC122SD2AN-ND | 685-NUC122SD2AN | 790865-NUC122SD2AN | NUC122SD2AN | NUC122SD2AN | NUC122SD2AN | NUC122SD2AN |
| Product Name | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - NUC122SD2AN | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| RAM | 8 KB | 8 KB | 64 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |