Nuvoton Technology Corp. America Microcontrollers NUC100VE3DN

Description
ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - NUC100VE3DN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
NUC100VE3DN-ND
Microcontrollers NUC100VE3DN-ND
ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - NUC100VE3DN - 887844-NUC100VE3DN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - NUC100VE3DN
887844-NUC100VE3DN
Embedded - Embedded - Microcontrollers - NUC100VE3DN 887844-NUC100VE3DN
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 887844-NUC100VE3DN Series: NuMicro™ NUC100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT Number of I/O: 54 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 2.5V ~ 5.5V Family Name: NUC100 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 887844-NUC100VE3DN
Series: NuMicro™ NUC100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT
Number of I/O: 54
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: NUC100
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-NUC100VE3DN
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-NUC100VE3DN
IC MCU 32BIT 128KB FLASH 100LQFP Product overview: NUC100VE3DN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC100VE3DN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 100LQFP Product overview: NUC100VE3DN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC100VE3DN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - NUC100VE3DN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
NUC100VE3DN
Microcontrollers NUC100VE3DN
ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - NUC100VE3DN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
NUC100VE3DN
Embedded - Microcontrollers NUC100VE3DN
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number NUC100VE3DN-ND 887844-NUC100VE3DN 685-NUC100VE3DN NUC100VE3DN NUC100VE3DN
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - NUC100VE3DN 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x12b
RAM 16 KB 128 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - A2C04189800 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
View Details
3 suppliers