Nuvoton Technology Corp. America Microcontrollers NUC100RE3AN

Description
ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - NUC100RE3AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
NUC100RE3AN-ND
Microcontrollers NUC100RE3AN-ND
ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-NUC100RE3AN
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-NUC100RE3AN
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: NUC100RE3AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC100RE3AN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LQFP Product overview: NUC100RE3AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC100RE3AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - NUC100RE3AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
NUC100RE3AN
Microcontrollers NUC100RE3AN
ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - NUC100RE3AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
NUC100RE3AN
Embedded - Microcontrollers NUC100RE3AN
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - NUC100RE3AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
NUC100RE3AN
Integrated Circuits (ICs) - Embedded - Microcontrollers NUC100RE3AN
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number NUC100RE3AN-ND 685-NUC100RE3AN NUC100RE3AN NUC100RE3AN NUC100RE3AN
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x12b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers