ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 32KB FLASH 48LQFP
ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 32KB FLASH 48LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NUC100LC1DN-ND | NUC100LC1DN | NUC100LC1DN | NUC100LC1DN |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 8x12b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 32 KB |