Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 759342-NCT6106D
Packaging: Tray
Mounting Style: SMT
Applications: Controller
Family Name: NCT6106
Categories: Integrated Circuits
Supplier Device Package: 128-LQFP (14x14)
Manufacturer Package: 128-LQFP
Introduction Date: May 13, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 759342-NCT6106D |
| Product Name | Electronic Surplus - NCT6106D |