Nuvoton Technology Corp. America 8V 17.6V Motor Driver IC NCT3941S TR

Description
IC MOTOR DRIVER 8V-17.6V 8SOP Product overview: NCT3941S TR from Nuvoton Technology Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 17.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 17.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCT3941S TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 8V-17.6V 8SOP Product overview: NCT3941S TR from Nuvoton Technology Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 17.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 17.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCT3941S TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 17.6V Motor Driver IC
744-NCT3941S TR
8V 17.6V Motor Driver IC 744-NCT3941S TR
IC MOTOR DRIVER 8V-17.6V 8SOP Product overview: NCT3941S TR from Nuvoton Technology Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 17.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 17.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCT3941S TR can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 8V-17.6V 8SOP Product overview: NCT3941S TR from Nuvoton Technology Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 17.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 17.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCT3941S TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - NCT3941STR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
NCT3941STR-ND
Motor Drivers, Controllers NCT3941STR-ND
Motor Driver PMOS On/Off 8-SOP-EP

Motor Driver PMOS On/Off 8-SOP-EP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - NCT3941S TR - 118500-NCT3941S TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - NCT3941S TR
118500-NCT3941S TR
PMIC - PMIC - Motor Drivers, Controllers - NCT3941S TR 118500-NCT3941S TR
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 118500-NCT3941S TR Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: PMOS Output Current: 500mA Voltage - Load: 8 V to 17.6 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: 8-SOP-EP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8 V to 17.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 118500-NCT3941S TR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: PMOS
Output Current: 500mA
Voltage - Load: 8 V to 17.6 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 8-SOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 17.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - NCT3941S TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
NCT3941S TR
PMIC - Motor Drivers, Controllers NCT3941S TR
IC MOTOR DRIVER 8V-17.6V 8SOP

IC MOTOR DRIVER 8V-17.6V 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - NCT3941S TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
NCT3941S TR
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers NCT3941S TR
IC MOTOR DRIVER 8V-17.6V 8SOP

IC MOTOR DRIVER 8V-17.6V 8SOP

Supplier's Site
IC MOTOR DRIVER 8V-17.6V 8SOP - 576-NCT3941S TR - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER 8V-17.6V 8SOP
576-NCT3941S TR
IC MOTOR DRIVER 8V-17.6V 8SOP 576-NCT3941S TR
IC MOTOR DRIVER 8V-17.6V 8SOP

IC MOTOR DRIVER 8V-17.6V 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers DC Motor Drives
Product Number 744-NCT3941S TR NCT3941STR-ND 118500-NCT3941S TR NCT3941S TR NCT3941S TR 576-NCT3941S TR
Product Name 8V 17.6V Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - NCT3941S TR PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers IC MOTOR DRIVER 8V-17.6V 8SOP
PC-Based Bus On/Off
Operating Temperature -20 C (-4 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
DC Input 18 volts 8 to 18 volts 8 to 18 volts 8 volts
Motor / System DC Brushed
Configuration PCB Mount; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Unlock Full Specs
to access all available technical data