IC MOTOR DRIVER 4.5V-5.5V 8SOP Product overview: NCT3940S TR from Nuvoton Technology Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCT3940S TR can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 109965-NCT3940S TR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: PMOS
Output Current: 500mA
Voltage - Load: 4.5 V to 5.5 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Motor Driver PMOS On/Off 8-SOP
IC MOTOR DRIVER 4.5V-5.5V 8SOP
IC MOTOR DRIVER 4.5V-5.5V 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 744-NCT3940S TR | 109965-NCT3940S TR | NCT3940STR-ND | NCT3940S TR | NCT3940S TR |
| Product Name | 4.5V 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - NCT3940S TR | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | On/Off | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| DC Input | 6 volts | 4 to 6 volts | 4 to 6 volts | ||
| AC Input | 4 to 6 volts | 4 to 6 volts | |||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps |