Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 251371-NCT3720S
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 2A
Output Voltage: 0.8 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.25V @ 2A
Operating Supply Current: 1mA
Maximum Output Voltage: 5.25V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC REG LDO 2A 8SOP Product overview: NCT3720S from Nuvoton Technology Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCT3720S can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 251371-NCT3720S | 699-NCT3720S |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCT3720S | 2A LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Life Cycle Stage | Maturity; Active | |
| Special Features | Input Overcurrent Protection; Enable, Power Good, Soft Start |