Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 887084-NCT3101S TR
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCT3101
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCT3101S TR-ND, NCT3101STR
IC REG CONV DDR 1OUT 8SOIC Product overview: NCT3101S TR from Nuvoton Technology Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCT3101S TR can be used for catalog matching and distributor lookup.
IC BUS TERM REGULATOR 8ESOP
IC REG CONV DDR 1OUT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 887084-NCT3101S TR | 750-NCT3101S TR | 576-NCT3101S TR | NCT3101S TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - NCT3101S TR | Power Management IC | IC BUS TERM REGULATOR 8ESOP | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SOIC; Other; 8-SOIC | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) |