Nuvoton Technology Corp. America PMIC - PMIC - Power Management - Specialized - NCT3012S TR NCT3012S TR

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 790635-NCT3012S TR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Desktop, Notebook PCs Mounting: SMD Operating Supply Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 8-ESOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 790635-NCT3012S TR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Desktop, Notebook PCs Mounting: SMD Operating Supply Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 8-ESOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCT3012S TR - 790635-NCT3012S TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCT3012S TR
790635-NCT3012S TR
PMIC - PMIC - Power Management - Specialized - NCT3012S TR 790635-NCT3012S TR
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 790635-NCT3012S TR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Desktop, Notebook PCs Mounting: SMD Operating Supply Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 8-ESOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 790635-NCT3012S TR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Desktop, Notebook PCs
Mounting: SMD
Operating Supply Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 8-ESOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 790635-NCT3012S TR
Product Name PMIC - PMIC - Power Management - Specialized - NCT3012S TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products