Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 045162-NCT1781Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 10-DFN
Supply Voltage - Operating: 3.3V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC CLOCK GENERATOR Product overview: NCT1781Y from Nuvoton Technology Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-NCT1781Y can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 045162-NCT1781Y | 763-NCT1781Y |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - NCT1781Y | Clock and Timing IC |
| Device Type | Clock Generator |