Intel CPU Servers IC 14.318MHz Output 32-QFN (5x5)
IC CLOCK SYNTHESIZER 32QFN Product overview: NCT1063Y-585 from Nuvoton Technology Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-NCT1063Y-585 can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1082464-NCT1063Y-585
Packaging: Tray
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 3.3V
Maximum Input Frequency: 14.318MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC CLOCK SYNTHESIZER 32QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Clocks | IC Clocks |
| Product Number | NCT1063Y-585-ND | 763-NCT1063Y-585 | 1082464-NCT1063Y-585 | NCT1063Y-585 |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - NCT1063Y-585 | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; 32-WFQFN Exposed Pad | Tray | Surface Mount; 32-QFN (5x5) | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts |