Nuvoton Technology Corp. America 3.1W Audio Amplifier NAU8223YG

Description
IC AMP CLASS D STEREO 3.1W 20QFN Product overview: NAU8223YG from Nuvoton Technology Corporation is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NAU8223YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CLASS D STEREO 3.1W 20QFN Product overview: NAU8223YG from Nuvoton Technology Corporation is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NAU8223YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.1W Audio Amplifier
742-NAU8223YG
3.1W Audio Amplifier 742-NAU8223YG
IC AMP CLASS D STEREO 3.1W 20QFN Product overview: NAU8223YG from Nuvoton Technology Corporation is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NAU8223YG can be used for catalog matching and distributor lookup.

IC AMP CLASS D STEREO 3.1W 20QFN Product overview: NAU8223YG from Nuvoton Technology Corporation is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NAU8223YG can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - NAU8223YG - 886794-NAU8223YG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NAU8223YG
886794-NAU8223YG
Linear - Linear - Amplifiers - Audio - NAU8223YG 886794-NAU8223YG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 886794-NAU8223YG Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4) Package: 20-WFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: NAU8223 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 886794-NAU8223YG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Package: 20-WFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: NAU8223
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Audio - NAU8223YG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
NAU8223YG
Linear - Amplifiers - Audio NAU8223YG
IC AMP CLASS D STEREO 3.1W 20QFN

IC AMP CLASS D STEREO 3.1W 20QFN

Supplier's Site Datasheet
Audio Amplifiers - NAU8223YG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
NAU8223YG
Audio Amplifiers NAU8223YG
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)

Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - NAU8223YG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
NAU8223YG
Integrated Circuits (ICs) - Linear - Amplifiers - Audio NAU8223YG
IC AMP CLASS D STEREO 3.1W 20QFN

IC AMP CLASS D STEREO 3.1W 20QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-NAU8223YG 886794-NAU8223YG NAU8223YG NAU8223YG NAU8223YG
Product Name 3.1W Audio Amplifier Linear - Linear - Amplifiers - Audio - NAU8223YG Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray 20-QFN (4x4) 20-WFQFN Exposed Pad
Operation Class Class D Class D
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1913653P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; SC-70
Number of Pins 6
View Details
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers