24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-SOP
IC ADC 24BIT SIGMA-DELTA 16SOP Product overview: NAU7802SGI from Nuvoton Technology Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-NAU7802SGI can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 845382-NAU7802SGI
Operating Temperature Range: -40°C ~ 85°C
Features: 24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-SOP
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: NAU7802
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ADC 24BIT SIGMA-DELTA 16SOP
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-SOP
SOP-16 Analog To Digital Converters (ADCs) ROHS
IC ADC 24BIT SIGMA-DELTA 16SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | NAU7802SGI-ND | 700-NAU7802SGI | 845382-NAU7802SGI | NAU7802SGI | NAU7802SGI | NAU7802SGI | NAU7802SGI |
| Product Name | Analog to Digital Converters (ADC) | 24BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - NAU7802SGI | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C | I2C; I²C | ||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tube | SOP; 16-SOP | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOP | 16-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 24 bits | 24 bits | 24 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |