IC MCU 32BIT 128LQFP
IC MCU 32BIT 128LQFP
ARM® Cortex®-M0 NuMicro™ Nano100 Microcontroller IC 32-Bit Single-Core 42MHz 128KB (128K x 8) FLASH 128-LQFP (14x14)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NANO120KE3AN | NANO120KE3AN | NANO120KE3AN |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 42 MHz | 42 MHz | |
| RAM | 16 KB | 16 KB | |
| Supply Voltage | 3.6 to 1.8 volts |